The LTV-817-B is a single-channel photocoupler with a dual-in-line package, featuring an isolation voltage of 5,000 Vrms and a current transfer ratio ranked between 80% and 160% at 5 mA forward current and 5 V collector-emitter voltage. It supports an operating temperature range from -55 °C to 110 °C, has a collector current rating of 50 mA, and meets UL 1577, VDE DIN EN60747-5-5, CSA CA5A, CQC, Nordic Safety, and BSI safety approvals. The device is RoHS compliant, has an MSL class of 1, and passes HBM ESD testing at 8,000 V. The packaging is compatible with standard through-hole mounting.
OPTOISOLATR 5KV TRANSISTOR 4-DIP Product overview: LTV-817-B from LITEON is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-817-B can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-817-B |
| Product Name | 5KV DIP Bipolar Transistor |
| Package Type | Tube |