Lite-On Electronics, Inc. Custom Parts - Custom Parts (J - M) - LTV-817-A-V LTV-817-A-V

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172604-LTV-817-A-V Categories: Custom Parts Case / Package: PDIP Alternative Parts (Cross-Reference): LTV817A-V; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Schedule B: 8541408000 Max Power Dissipation: 200 mW Max Operating Temperature: 100 °C Collector Emitter Voltage (VCEO): 35 V Collector Emitter Saturation Voltage: 200 mV Max Input Current: 50 mA
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172604-LTV-817-A-V Categories: Custom Parts Case / Package: PDIP Alternative Parts (Cross-Reference): LTV817A-V; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Schedule B: 8541408000 Max Power Dissipation: 200 mW Max Operating Temperature: 100 °C Collector Emitter Voltage (VCEO): 35 V Collector Emitter Saturation Voltage: 200 mV Max Input Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - LTV-817-A-V - 1172604-LTV-817-A-V - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - LTV-817-A-V
1172604-LTV-817-A-V
Custom Parts - Custom Parts (J - M) - LTV-817-A-V 1172604-LTV-817-A-V
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1172604-LTV-817-A-V Categories: Custom Parts Case / Package: PDIP Alternative Parts (Cross-Reference): LTV817A-V; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -30 °C Schedule B: 8541408000 Max Power Dissipation: 200 mW Max Operating Temperature: 100 °C Collector Emitter Voltage (VCEO): 35 V Collector Emitter Saturation Voltage: 200 mV Max Input Current: 50 mA

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1172604-LTV-817-A-V
Categories: Custom Parts
Case / Package: PDIP
Alternative Parts (Cross-Reference): LTV817A-V;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -30 °C
Schedule B: 8541408000
Max Power Dissipation: 200 mW
Max Operating Temperature: 100 °C
Collector Emitter Voltage (VCEO): 35 V
Collector Emitter Saturation Voltage: 200 mV
Max Input Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1172604-LTV-817-A-V
Product Name Custom Parts - Custom Parts (J - M) - LTV-817-A-V
Mounting Option PDIP
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4682-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 5337638 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details