Lite-On Electronics, Inc. SMD 5kV Bipolar Transistor LTV-816S

Description
1-Ch Transistor Optocoupler, 5kV Isolation, SMD Product overview: LTV-816S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-816S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1-Ch Transistor Optocoupler, 5kV Isolation, SMD Product overview: LTV-816S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-816S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5kV Bipolar Transistor
903-LTV-816S
SMD 5kV Bipolar Transistor 903-LTV-816S
1-Ch Transistor Optocoupler, 5kV Isolation, SMD Product overview: LTV-816S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-816S can be used for catalog matching and distributor lookup.

1-Ch Transistor Optocoupler, 5kV Isolation, SMD Product overview: LTV-816S from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5kV. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5kV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-816S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Transistor, Photovoltaic Output - LTV-816S - 1209488-LTV-816S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-816S
1209488-LTV-816S
Optoisolators - Transistor, Photovoltaic Output - LTV-816S 1209488-LTV-816S
Manufacturer: Lite-On Inc. Win Source Part Number: 1209488-LTV-816S Packaging: Tube Mounting Style: SMD Output Type: Transistor Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 5000Vrms Categories: Isolators Supplier Device Package: 4-SMD Temperature Range - Operating: -50°C ~ 110°C Maximum Output Voltage: 80V Manufacturer Homepage: www.tenand.com Manufacturer Package: 4-SMD, Gull Wing Current - DC Forward (If) (Maximum): 50mA Current Transfer Ratio (Minimum): 50% at 5mA Current Transfer Ratio (Maximum): 600% at 5mA Vce Saturation (Maximum): 200mV Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Rise / Fall Time: 4μs, 3μs Voltage - Forward (Vf): 1.2V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209488-LTV-816S
Packaging: Tube
Mounting Style: SMD
Output Type: Transistor
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 5000Vrms
Categories: Isolators
Supplier Device Package: 4-SMD
Temperature Range - Operating: -50°C ~ 110°C
Maximum Output Voltage: 80V
Manufacturer Homepage: www.tenand.com
Manufacturer Package: 4-SMD, Gull Wing
Current - DC Forward (If) (Maximum): 50mA
Current Transfer Ratio (Minimum): 50% at 5mA
Current Transfer Ratio (Maximum): 600% at 5mA
Vce Saturation (Maximum): 200mV
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Rise / Fall Time: 4μs, 3μs
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors RF Transistors
Product Number 903-LTV-816S 1209488-LTV-816S
Product Name SMD 5kV Bipolar Transistor Optoisolators - Transistor, Photovoltaic Output - LTV-816S
PD 0.1500 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219976 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC818-40WE6327 - Acme Chip Technology Co., Limited
Specs
Package Type PG-SOT323-3-1
Packing Method Bulk; Bulk
IC(max) 500 milliamps
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846BW/DG/B4X - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details