Lite-On Electronics, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output LTV-816

Description
Win Source Part Number: 1072917-LTV-816 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 5mA Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 110°C Alternative Parts (Cross-Reference): LTV-817-B; LTV-817-C; LTV-814; TLP781(D4-GB.F); TLP781(D4-GR,F); TLP781F(GR,F)LTV 816; LTV816; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Other Names: 160-1360-5,LTV816
Request a Quote Datasheet
Description
Win Source Part Number: 1072917-LTV-816 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 5mA Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 110°C Alternative Parts (Cross-Reference): LTV-817-B; LTV-817-C; LTV-814; TLP781(D4-GB.F); TLP781(D4-GR,F); TLP781F(GR,F)LTV 816; LTV816; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Other Names: 160-1360-5,LTV816
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1072917-LTV-816 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1072917-LTV-816
Isolators - Optoisolators - Transistor, Photovoltaic Output 1072917-LTV-816
Win Source Part Number: 1072917-LTV-816 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 100 Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 4µs, 3µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 200mV Current Transfer Ratio (Max): 600% @ 5mA Mounting Type: Through Hole Package / Case: 4-DIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -30°C ~ 110°C Alternative Parts (Cross-Reference): LTV-817-B; LTV-817-C; LTV-814; TLP781(D4-GB.F); TLP781(D4-GR,F); TLP781F(GR,F)LTV 816; LTV816; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Other Names: 160-1360-5,LTV816

Win Source Part Number: 1072917-LTV-816
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 100
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 4µs, 3µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 200mV
Current Transfer Ratio (Max): 600% @ 5mA
Mounting Type: Through Hole
Package / Case: 4-DIP (0.300", 7.62mm)
Supplier Device Package: 4-DIP
Temperature Range - Operating: -30°C ~ 110°C
Alternative Parts (Cross-Reference): LTV-817-B; LTV-817-C; LTV-814; TLP781(D4-GB.F); TLP781(D4-GR,F); TLP781F(GR,F)LTV 816; LTV816;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Lite-On Inc.
Other Names: 160-1360-5,LTV816

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1072917-LTV-816
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ADUM6401CRIZ-RL - 860608-ADUM6401CRIZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Isolators - Gate Drivers - 1243741-SI8275GBD-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details