Lite-On Electronics, Inc. OEM Parts - OEM Parts (J - L) - LTV-816-V LTV-816-V

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072927-LTV-816-V Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Power Dissipation: 200 mW Forward Current: 50 mA Number of Channels: 1 Number of Pins: 4 Isolation Voltage: 5 kV Current Transfer Ratio: 600 % Rise Time: 18 µs Fall Time: 18 µs Categories: OEM Parts(J-L) Case / Package: PDIP Alternative Parts (Cross-Reference): LTV-816-VLTV816-V; LTV816V; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C Collector Emitter Voltage (VCEO): 80 V Collector Emitter Saturation Voltage: 200 mV Max Input Current: 50 mA
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072927-LTV-816-V Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Power Dissipation: 200 mW Forward Current: 50 mA Number of Channels: 1 Number of Pins: 4 Isolation Voltage: 5 kV Current Transfer Ratio: 600 % Rise Time: 18 µs Fall Time: 18 µs Categories: OEM Parts(J-L) Case / Package: PDIP Alternative Parts (Cross-Reference): LTV-816-VLTV816-V; LTV816V; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C Collector Emitter Voltage (VCEO): 80 V Collector Emitter Saturation Voltage: 200 mV Max Input Current: 50 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (J - L) - LTV-816-V - 1072927-LTV-816-V - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (J - L) - LTV-816-V
1072927-LTV-816-V
OEM Parts - OEM Parts (J - L) - LTV-816-V 1072927-LTV-816-V
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072927-LTV-816-V Mounting: SMD (SMT) Reverse Breakdown Voltage: 6 V Number of Elements: 1 Forward Voltage: 1.4 V Power Dissipation: 200 mW Forward Current: 50 mA Number of Channels: 1 Number of Pins: 4 Isolation Voltage: 5 kV Current Transfer Ratio: 600 % Rise Time: 18 µs Fall Time: 18 µs Categories: OEM Parts(J-L) Case / Package: PDIP Alternative Parts (Cross-Reference): LTV-816-VLTV816-V; LTV816V; Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 110 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -30 °C Collector Emitter Voltage (VCEO): 80 V Collector Emitter Saturation Voltage: 200 mV Max Input Current: 50 mA

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072927-LTV-816-V
Mounting: SMD (SMT)
Reverse Breakdown Voltage: 6 V
Number of Elements: 1
Forward Voltage: 1.4 V
Power Dissipation: 200 mW
Forward Current: 50 mA
Number of Channels: 1
Number of Pins: 4
Isolation Voltage: 5 kV
Current Transfer Ratio: 600 %
Rise Time: 18 µs
Fall Time: 18 µs
Categories: OEM Parts(J-L)
Case / Package: PDIP
Alternative Parts (Cross-Reference): LTV-816-VLTV816-V; LTV816V;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 110 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -30 °C
Collector Emitter Voltage (VCEO): 80 V
Collector Emitter Saturation Voltage: 200 mV
Max Input Current: 50 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1072927-LTV-816-V
Product Name OEM Parts - OEM Parts (J - L) - LTV-816-V
Mounting Option Surface Mount; PDIP
Forward Current 50 milliamps
Isolation Voltage 5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3026ASXUMA1DKR-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 863-SI8234AD-AS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details