Lite-On Electronics, Inc. Optoisolators - Transistor, Photovoltaic Output - LTV-733S LTV-733S

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924599-LTV-733S Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Family Name: LTV-733 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 65 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924599-LTV-733S Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Family Name: LTV-733 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 65 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LTV-733S - 924599-LTV-733S - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LTV-733S
924599-LTV-733S
Optoisolators - Transistor, Photovoltaic Output - LTV-733S 924599-LTV-733S
Manufacturer: Lite-On Inc. Win Source Part Number: 924599-LTV-733S Operating Temperature Range: -30°C ~ 100°C Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD Package: Tube Package: 6-SMD, Gull Wing Mounting: Surface Mount Family Name: LTV-733 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 65 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924599-LTV-733S
Operating Temperature Range: -30°C ~ 100°C
Features: Optoisolator Transistor with Base Output 5000Vrms 1 Channel 6-SMD
Package: Tube
Package: 6-SMD, Gull Wing
Mounting: Surface Mount
Family Name: LTV-733
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 65
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now
Sheung Wan, Hong Kong
Transistor Output Optocouplers
LTV-733S
Transistor Output Optocouplers LTV-733S
Transistor Output Optocouplers Optocoupler AC input

Transistor Output Optocouplers Optocoupler AC input

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 924599-LTV-733S LTV-733S
Product Name Optoisolators - Transistor, Photovoltaic Output - LTV-733S Transistor Output Optocouplers
Mounting Option Surface Mount; 6-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-2EDF7258GXTMA1CT-ND - DigiKey
Specs
Package Type 13-PowerVFDFN
Mounting Option Surface Mount
Isolation Voltage 300 volts
View Details
Isolators - Gate Drivers - 863-SI8234BC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details