The LTV-725VS-TA1 is a surface-mount photocopler in a dual-in-line package with 5000 Vrms isolation voltage and a collector-emitter voltage rating of 300 V. It features a current transfer ratio of at least 1000% at 1 mA forward current and 2 V collector-emitter voltage. The device is RoHS compliant, meets UL, CSA, FIMKO, CQC, and VDE safety approvals, and has an MSL class 1 moisture sensitivity rating. It is packaged in tape and reel for automated assembly, with 1000 units per reel. Operating temperature ranges from -25°C to +100°C, and storage temperature from -45°C to +125°C.
Darlington Output Optocoupler, 1-Element, 5000V Isolation, SURFACE MOUNT, DIP-6 Product overview: LTV-725VS-TA1 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-725VS-TA1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-725VS-TA1 |
| Product Name | SMD 5000V DIP Bipolar Transistor |
| TJ | -25 C (-13 F) |