Lite-On Electronics, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output LTV-725VS-TA1

Description
Win Source Part Number: 1072912-LTV-725VS-TA 1 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100µs, 20µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 1000% @ 1mA Voltage - Output (Max): 300V Vce Saturation (Max): 1.2V Current Transfer Ratio (Max): 15000% @ 1mA Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -25°C ~ 100°C Alternative Parts (Cross-Reference): MOC3063S-TA1; MOC3052S; MOC3063S; 4N36-X009; 4N35-X017T; 4N36-X007; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-725
Request a Quote
Description
Win Source Part Number: 1072912-LTV-725VS-TA 1 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100µs, 20µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 1000% @ 1mA Voltage - Output (Max): 300V Vce Saturation (Max): 1.2V Current Transfer Ratio (Max): 15000% @ 1mA Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -25°C ~ 100°C Alternative Parts (Cross-Reference): MOC3063S-TA1; MOC3052S; MOC3063S; 4N36-X009; 4N35-X017T; 4N36-X007; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-725
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1072912-LTV-725VS-TA1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1072912-LTV-725VS-TA1
Isolators - Optoisolators - Transistor, Photovoltaic Output 1072912-LTV-725VS-TA1
Win Source Part Number: 1072912-LTV-725VS-TA 1 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: Darlington with Base Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 100µs, 20µs Current - Output / Channel: 150mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 1000% @ 1mA Voltage - Output (Max): 300V Vce Saturation (Max): 1.2V Current Transfer Ratio (Max): 15000% @ 1mA Package / Case: 6-SMD, Gull Wing Supplier Device Package: 6-SMD Temperature Range - Operating: -25°C ~ 100°C Alternative Parts (Cross-Reference): MOC3063S-TA1; MOC3052S; MOC3063S; 4N36-X009; 4N35-X017T; 4N36-X007; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-725

Win Source Part Number: 1072912-LTV-725VS-TA1
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: Darlington with Base
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 100µs, 20µs
Current - Output / Channel: 150mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 1000% @ 1mA
Voltage - Output (Max): 300V
Vce Saturation (Max): 1.2V
Current Transfer Ratio (Max): 15000% @ 1mA
Package / Case: 6-SMD, Gull Wing
Supplier Device Package: 6-SMD
Temperature Range - Operating: -25°C ~ 100°C
Alternative Parts (Cross-Reference): MOC3063S-TA1; MOC3052S; MOC3063S; 4N36-X009; 4N35-X017T; 4N36-X007;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Lite-On Inc.
Base Product Number: LTV-725

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1072912-LTV-725VS-TA1
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Form Factor Rack Mount
Application General Lab & Industrial; Medical / Biomedical
Analog Channels 16 #
View Details
Digital Isolator ICs - 4967531 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 2 #
View Details
Isolators - Gate Drivers - FOD8332R2 - 872164-FOD8332R2 - Win Source Electronics
Specs
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details