The LTV-725V is a photocoupler with a dual-in-line package, designed for signal isolation and switching in electronic circuits. It features a 300 V collector-emitter voltage and 5,000 Vrms isolation voltage. The current transfer ratio is a minimum of 1,000% at 1 mA forward current and 2 V collector-emitter voltage. It supports surface mount and wide lead spacing variants, complies with RoHS directives, and meets safety approvals from UL, CSA, FIMKO, CQC, and VDE. The device operates from -25°C to +100°C and has a 125°C junction temperature limit. It is MSL class 1 and passes HBM ESD testing at 8,000 V.
Darlington Output Optocoupler, 1-Element, 5000V Isolation, DIP-6 Product overview: LTV-725V from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 5000V, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-725V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-725V |
| Product Name | 5000V DIP Bipolar Transistor |
| TJ | -25 C (-13 F) |