Lite-On Electronics, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output LTV-702VB

Description
Win Source Part Number: 1072909-LTV-702VB Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 65 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 10mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): CNY17-2; CNY17F-1; H11B3; H11AA3M; 4N35; 4N33LTV702VB; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-702
Request a Quote Datasheet
Description
Win Source Part Number: 1072909-LTV-702VB Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 65 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 10mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): CNY17-2; CNY17F-1; H11B3; H11AA3M; 4N35; 4N33LTV702VB; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-702
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1072909-LTV-702VB - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1072909-LTV-702VB
Isolators - Optoisolators - Transistor, Photovoltaic Output 1072909-LTV-702VB
Win Source Part Number: 1072909-LTV-702VB Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 65 Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 60 mA Voltage - Forward (Vf) (Typ): 1.4V Rise / Fall Time (Typ): 2µs, 2µs Current - Output / Channel: 50mA Number of Channels: 1 Voltage - Isolation: 5000Vrms Current Transfer Ratio (Min): 63% @ 10mA Voltage - Output (Max): 70V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 125% @ 10mA Mounting Type: Through Hole Package / Case: 6-DIP (0.300", 7.62mm) Supplier Device Package: 6-DIP Temperature Range - Operating: -55°C ~ 100°C Alternative Parts (Cross-Reference): CNY17-2; CNY17F-1; H11B3; H11AA3M; 4N35; 4N33LTV702VB; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Mfr: Lite-On Inc. Base Product Number: LTV-702

Win Source Part Number: 1072909-LTV-702VB
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 65
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 60 mA
Voltage - Forward (Vf) (Typ): 1.4V
Rise / Fall Time (Typ): 2µs, 2µs
Current - Output / Channel: 50mA
Number of Channels: 1
Voltage - Isolation: 5000Vrms
Current Transfer Ratio (Min): 63% @ 10mA
Voltage - Output (Max): 70V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 125% @ 10mA
Mounting Type: Through Hole
Package / Case: 6-DIP (0.300", 7.62mm)
Supplier Device Package: 6-DIP
Temperature Range - Operating: -55°C ~ 100°C
Alternative Parts (Cross-Reference): CNY17-2; CNY17F-1; H11B3; H11AA3M; 4N35; 4N33LTV702VB;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Mfr: Lite-On Inc.
Base Product Number: LTV-702

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1072909-LTV-702VB
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 7969094 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 6 #
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-05 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details
2 suppliers