Lite-On Electronics, Inc. Isolators - Gate Drivers - LTV-3150S LTV-3150S

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880253-LTV-3150S Operating Temperature Range: -40°C ~ 105°C Features: 1A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Family Name: LTV-3150 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880253-LTV-3150S Operating Temperature Range: -40°C ~ 105°C Features: 1A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Family Name: LTV-3150 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - LTV-3150S - 880253-LTV-3150S - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - LTV-3150S
880253-LTV-3150S
Isolators - Gate Drivers - LTV-3150S 880253-LTV-3150S
Manufacturer: Lite-On Inc. Win Source Part Number: 880253-LTV-3150S Operating Temperature Range: -40°C ~ 105°C Features: 1A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD Package: Tube Package: 8-SMD, Gull Wing Mounting: Surface Mount Family Name: LTV-3150 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Lite-On Inc.
Win Source Part Number: 880253-LTV-3150S
Operating Temperature Range: -40°C ~ 105°C
Features: 1A Gate Driver Optical Coupling 5000Vrms 1 Channel 8-SMD
Package: Tube
Package: 8-SMD, Gull Wing
Mounting: Surface Mount
Family Name: LTV-3150
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 880253-LTV-3150S
Product Name Isolators - Gate Drivers - LTV-3150S
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243727-SI8274AB4D-IM1 - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Application General Lab & Industrial
Isolation up to 1,000 V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details