Lite-On Electronics, Inc. Newest Parts - LTV-3150 LTV-3150

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209474-LTV-3150 Packaging: Tube Mounting Style: Through Hole Approvals: cUR, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 800mA, 800mA Voltage - Isolation: 5000Vrms Current - Peak Output: 1A Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tenand.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns Pulse Width Distortion (Maximum): 120ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 42ns, 50ns Voltage - Forward (Vf): 1.37V Voltage - Output Supply: 15V ~ 30V
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209474-LTV-3150 Packaging: Tube Mounting Style: Through Hole Approvals: cUR, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 800mA, 800mA Voltage - Isolation: 5000Vrms Current - Peak Output: 1A Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tenand.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns Pulse Width Distortion (Maximum): 120ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 42ns, 50ns Voltage - Forward (Vf): 1.37V Voltage - Output Supply: 15V ~ 30V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LTV-3150 - 1209474-LTV-3150 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LTV-3150
1209474-LTV-3150
Newest Parts - LTV-3150 1209474-LTV-3150
Manufacturer: Lite-On Inc. Win Source Part Number: 1209474-LTV-3150 Packaging: Tube Mounting Style: Through Hole Approvals: cUR, IEC/EN/DIN, UR Technology: Optical Coupling Current - Output High, Low: 800mA, 800mA Voltage - Isolation: 5000Vrms Current - Peak Output: 1A Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.tenand.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 25mA Common Mode Transient Immunity (Minimum): 15kV/μs Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns Pulse Width Distortion (Maximum): 120ns Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Rise / Fall Time: 42ns, 50ns Voltage - Forward (Vf): 1.37V Voltage - Output Supply: 15V ~ 30V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209474-LTV-3150
Packaging: Tube
Mounting Style: Through Hole
Approvals: cUR, IEC/EN/DIN, UR
Technology: Optical Coupling
Current - Output High, Low: 800mA, 800mA
Voltage - Isolation: 5000Vrms
Current - Peak Output: 1A
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.tenand.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 25mA
Common Mode Transient Immunity (Minimum): 15kV/μs
Propagation Delay tpLH / tpHL (Maximum): 400ns, 400ns
Pulse Width Distortion (Maximum): 120ns
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Rise / Fall Time: 42ns, 50ns
Voltage - Forward (Vf): 1.37V
Voltage - Output Supply: 15V ~ 30V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1209474-LTV-3150
Product Name Newest Parts - LTV-3150
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Isolators - Gate Drivers - 1243786-SI8274DB4D-IS1R - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 600 V
View Details