The LTV-217-A-G is a transistor output photocoupler in a 4-pin dual in-line package with a current transfer ratio minimum of 80% at I_F = 5 mA and V_CE = 5 V. It features an input-output isolation voltage of 3,750 Vrms, complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and FIMKO standards, and is RoHS compliant and halogen free. The device supports MSL class 1 and passes HBM ESD testing at 8,000 V. It is suitable for high-density mounting applications such as programmable controllers and measuring instruments.
Transistor Output Optocouplers P/C LTV-217-A-G STD. TYPE Product overview: LTV-217-A-G from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-217-A-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-217-A-G |
| Product Name | Bipolar Transistor |
| Package Type | Reel |