The LTV-214-B-G is a transistor-output photocoupler in a dual-in-line package with 4 pins, designed for signal isolation in applications such as programmable controllers and measuring instruments. It features an isolation voltage of 3750 Vrms, a minimum current transfer ratio of 100% at 1 mA forward current and 5 V collector-emitter voltage, and complies with UL 1577, VDE DIN EN60747-5-5, CSA CA5A, and RoHS standards. The device operates from -55°C to 110°C, has a maximum collector current of 50 mA, and supports a peak forward current of 1 A. It is rated for reflow soldering up to 260°C for 10 seconds and meets MSL class 1 moisture sensitivity. The part is halogen-free as indicated by the "G" suffix.
AC Input-Transistor Output Optocoupler Product overview: LTV-214-B-G from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-214-B-G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-214-B-G |
| Product Name | Bipolar Transistor |