The LTV-205 is a dual-channel optocoupler with phototransistor output, designed for signal isolation in feedback control and switching mode power supplies. It comes in a SOP8 surface-mount package, measuring 16.0 mm in tape width with a 4.0 mm pitch between sprocket holes, and is rated for 3.75 kV RMS isolation voltage. The device has a current transfer ratio (CTR) of 40% to 80% at 10 mA input current and 5 V output voltage, with a collector-emitter breakdown voltage of 80 V and a maximum collector power dissipation of 125 mW per channel. It operates from -55°C to 110°C, supports a peak pulse current of 1 A, and meets UL, CSA, and VDE isolation standards under review. Turn-on and turn-off times are 3 µs each under standard test conditions.
Transistor Output Optocoupler Product overview: LTV-205 from Lite-On is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LTV-205 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-LTV-205 |
| Product Name | Bipolar Transistor |