Lite-On Electronics, Inc. Isolators - Gate Drivers - LTV-155E LTV-155E

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924596-LTV-155E Operating Temperature Range: -30°C ~ 105°C Features: 1A Gate Driver Optical Coupling 3750VDC 1 Channel Package: Reel - TR Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads Mounting: Surface Mount Family Name: LTV-155 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 924596-LTV-155E Operating Temperature Range: -30°C ~ 105°C Features: 1A Gate Driver Optical Coupling 3750VDC 1 Channel Package: Reel - TR Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads Mounting: Surface Mount Family Name: LTV-155 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Isolators - Gate Drivers - LTV-155E - 924596-LTV-155E - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Gate Drivers - LTV-155E
924596-LTV-155E
Isolators - Gate Drivers - LTV-155E 924596-LTV-155E
Manufacturer: Lite-On Inc. Win Source Part Number: 924596-LTV-155E Operating Temperature Range: -30°C ~ 105°C Features: 1A Gate Driver Optical Coupling 3750VDC 1 Channel Package: Reel - TR Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads Mounting: Surface Mount Family Name: LTV-155 Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.40.8000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924596-LTV-155E
Operating Temperature Range: -30°C ~ 105°C
Features: 1A Gate Driver Optical Coupling 3750VDC 1 Channel
Package: Reel - TR
Package: 6-SOIC (0.173", 4.40mm Width), 5 Leads
Mounting: Surface Mount
Family Name: LTV-155
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.40.8000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 924596-LTV-155E
Product Name Isolators - Gate Drivers - LTV-155E
Operating Temperature -22 to 221 F (-30 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Digital Isolators - ISO1540QDRQ1 - 922075-ISO1540QDRQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-05 - Dataforth Corporation
Specs
Form Factor Backpanel
Agency Approval UL, CE
Application General Lab & Industrial
View Details