Lite-On Electronics, Inc. 3750V Logic IC LTV-0601

Description
Logic IC Output Optocoupler, 1-Element, 3750V Isolation, 15MBps, Product overview: LTV-0601 from Lite-On is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3750V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-LTV-0601 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Logic IC Output Optocoupler, 1-Element, 3750V Isolation, 15MBps, Product overview: LTV-0601 from Lite-On is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3750V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-LTV-0601 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3750V Logic IC
902-LTV-0601
3750V Logic IC 902-LTV-0601
Logic IC Output Optocoupler, 1-Element, 3750V Isolation, 15MBps, Product overview: LTV-0601 from Lite-On is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3750V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-LTV-0601 can be used for catalog matching and distributor lookup.

Logic IC Output Optocoupler, 1-Element, 3750V Isolation, 15MBps, Product overview: LTV-0601 from Lite-On is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3750V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3750V, Logic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 902-LTV-0601 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 902-LTV-0601
Product Name 3750V Logic IC
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family AHC
View Details
Gates and Inverters - Multi-Function, Configurable - 54S04DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
5-Channel 100MHz Transceiver - MYXAF54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details