Lite-On Electronics, Inc. Newest Parts - LTV-0601 LTV-0601

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209468-LTV-0601 Packaging: Reel Mounting Style: SMD Output Type: Open Collector Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V Rise / Fall Time: 22ns, 6.9ns Voltage - Forward (Vf): 1.38V
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209468-LTV-0601 Packaging: Reel Mounting Style: SMD Output Type: Open Collector Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V Rise / Fall Time: 22ns, 6.9ns Voltage - Forward (Vf): 1.38V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - LTV-0601 - 1209468-LTV-0601 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - LTV-0601
1209468-LTV-0601
Newest Parts - LTV-0601 1209468-LTV-0601
Manufacturer: Lite-On Inc. Win Source Part Number: 1209468-LTV-0601 Packaging: Reel Mounting Style: SMD Output Type: Open Collector Data Rate: 15MBd Input Type: DC Current - Output / Channel: 50mA Voltage - Isolation: 3750Vrms Inputs - Side 1/Side 2: 1/0 Categories: Isolators Supplier Device Package: 8-SO Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 8-SOIC Current - DC Forward (If) (Maximum): 20mA Common Mode Transient Immunity (Minimum): 10kV/μs Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V Rise / Fall Time: 22ns, 6.9ns Voltage - Forward (Vf): 1.38V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209468-LTV-0601
Packaging: Reel
Mounting Style: SMD
Output Type: Open Collector
Data Rate: 15MBd
Input Type: DC
Current - Output / Channel: 50mA
Voltage - Isolation: 3750Vrms
Inputs - Side 1/Side 2: 1/0
Categories: Isolators
Supplier Device Package: 8-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: 8-SOIC
Current - DC Forward (If) (Maximum): 20mA
Common Mode Transient Immunity (Minimum): 10kV/μs
Propagation Delay tpLH / tpHL (Maximum): 75ns, 75ns
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 3.6V, 4.5V ~ 5.5V
Rise / Fall Time: 22ns, 6.9ns
Voltage - Forward (Vf): 1.38V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1209468-LTV-0601
Product Name Newest Parts - LTV-0601
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - ISO7721FQDWQ1 - 922104-ISO7721FQDWQ1 - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Isolators - Isolators - Gate Drivers - 1243564-SI82393CD-IS - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
P27000 Isolated Signal Conditioner | 480 Measuring Ranges Calibrated and Switchable | Broad-range Power Supply - P27000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 1,000 V
View Details