Lite-On Electronics, Inc. Isolators - Optoisolators - Transistor, Photovoltaic Output LTV-0501

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1331824-LTV-0501 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.8V (Max) Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 19% @ 16mA Voltage - Output (Max): 15V Current Transfer Ratio (Max): 50% @ 16mA Turn On / Turn Off Time (Typ): 200ns, 600ns Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 100°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: 160-2057-6,LTV0501,1 60-2057-1,160-2057-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1331824-LTV-0501 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.8V (Max) Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 19% @ 16mA Voltage - Output (Max): 15V Current Transfer Ratio (Max): 50% @ 16mA Turn On / Turn Off Time (Typ): 200ns, 600ns Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 100°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: 160-2057-6,LTV0501,1 60-2057-1,160-2057-2 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1331824-LTV-0501 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1331824-LTV-0501
Isolators - Optoisolators - Transistor, Photovoltaic Output 1331824-LTV-0501
Manufacturer: Lite-On Inc. Win Source Part Number: 1331824-LTV-0501 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Packaging: Reel - TR Standard Package: 2,000 Mounting: Surface Mount Output Type: Transistor with Base Input Type: DC Current - DC Forward (If) (Max): 25 mA Voltage - Forward (Vf) (Typ): 1.8V (Max) Current - Output / Channel: 8mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 19% @ 16mA Voltage - Output (Max): 15V Current Transfer Ratio (Max): 50% @ 16mA Turn On / Turn Off Time (Typ): 200ns, 600ns Supplier Device Package: 8-SO Temperature Range - Operating: -55°C ~ 100°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8541.49.8000 Other Part Number: 160-2057-6,LTV0501,1 60-2057-1,160-2057-2 RoHS Status: ROHS3 Compliant

Manufacturer: Lite-On Inc.
Win Source Part Number: 1331824-LTV-0501
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Packaging: Reel - TR
Standard Package: 2,000
Mounting: Surface Mount
Output Type: Transistor with Base
Input Type: DC
Current - DC Forward (If) (Max): 25 mA
Voltage - Forward (Vf) (Typ): 1.8V (Max)
Current - Output / Channel: 8mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 19% @ 16mA
Voltage - Output (Max): 15V
Current Transfer Ratio (Max): 50% @ 16mA
Turn On / Turn Off Time (Typ): 200ns, 600ns
Supplier Device Package: 8-SO
Temperature Range - Operating: -55°C ~ 100°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8541.49.8000
Other Part Number: 160-2057-6,LTV0501,160-2057-1,160-2057-2
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1331824-LTV-0501
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-423-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Current, Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
4 suppliers
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Form Factor DIN Rail
Application General Lab & Industrial
Isolation up to 300 V
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-03 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details