Blue 470nm LED Indication - Discrete 3.2V 2-PLCC
Blue 470nm LED Indication - Discrete 3.2V 2-PLCC
Blue 470nm LED Indication - Discrete 3.2V 2-PLCC
Win Source Part Number: 1000405-LTST-T680UBW
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Diffused
Millicandela Rating: 495mcd
Voltage - Forward (Vf) (Typ): 3.2V
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Height (Max): 2.10mm
Package / Case: 2-PLCC
Supplier Device Package: 2-SMD
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: LTST-T680UBWT-ND,160
Base Product Number: LTST-T680
Blue LED SMD PLCC2 3528 470nm 400mcd
Blue LED SMD PLCC2 3528 470nm 400mcd
Blue LED SMD PLCC2 3528 470nm 400mcd
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-2197-6-ND | 1000405-LTST-T680UBWT | 1278453P | 1278453 |
| Product Name | LED Indication - Discrete | Optoelectronics - LED Indication - Discrete | LEDs | LEDs |
| LED Package: | 2-PLCC | 3.2 x 2.8 x 1.9mm | ||
| LED Type | Blue | Blue; Blue | Blue; Blue | |
| Peak Wavelength | 468 nm (4680 Å) | 470 nm (4700 Å) | 475 nm (4750 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | |
| Luminous Intensity | 495 milliCandela | 710 milliCandela |