Lite-On Electronics, Inc. LED Indication - Discrete LTST-T680UBKT

Description
Blue 470nm LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-T680UBKT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTST-T680UBKT-ND
LED Indication - Discrete LTST-T680UBKT-ND
Blue 470nm LED Indication - Discrete 3.2V 2-PLCC

Blue 470nm LED Indication - Discrete 3.2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number LTST-T680UBKT-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736370 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 405 nm (4050 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details