Green 528nm LED Indication - Discrete 3.3V 2-LCC (J-Lead)
Green 528nm LED Indication - Discrete 3.3V 2-LCC (J-Lead)
Green 528nm LED Indication - Discrete 3.3V 2-LCC (J-Lead)
Green LED SMD PLCC2 3528 525nm 600mcd
Green LED SMD PLCC2 3528 525nm 600mcd
Green LED SMD PLCC2 3528 525nm 600mcd
Win Source Part Number: 1126863-LTST-T680TGW
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Transparency: Diffused
Millicandela Rating: 738mcd
Voltage - Forward (Vf) (Typ): 3.3V
Current - Test: 20mA
Wavelength - Dominant: 528nm
Wavelength - Peak: 523nm
Height (Max): 1.90mm
Package / Case: 2-LCC (J-Lead)
Supplier Device Package: 2-SMD
Dimension: 3.20mm L x 2.80mm W
Lens Style: Round with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: 160-2183-6,160-2183-
Base Product Number: LTST-T680
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-2183-2-ND | 1278452 | 1278452P | 1126863-LTST-T680TGWT |
| Product Name | LED Indication - Discrete | LEDs | LEDs | Optoelectronics - LED Indication - Discrete |
| LED Package: | 2-PLCC | 3.2 x 2.8 x 1.9mm | ||
| LED Type | Green | Green; Green | Green; Green | |
| Peak Wavelength | 523 nm (5230 Å) | 535 nm (5350 Å) | 528 nm (5280 Å) | |
| Viewing Angle | 120 degrees | 120 degrees | 120 degrees | |
| Luminous Intensity | 738 milliCandela | 1120 milliCandela |