Lite-On Electronics, Inc. LED Indication - Discrete LTST-T680TBKT

Description
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1845-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1845-2-ND
LED Indication - Discrete 160-1845-2-ND
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-T680TBKT
1209467-LTST-T680TBKT
LED Indication - Discrete - LTST-T680TBKT 1209467-LTST-T680TBKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1209467-LTST-T680TBK T Packaging: Reel Mounting Style: SMD Color: Blue Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 248mcd Current - Test: 20mA Wavelength - Dominant: 470nm Wavelength - Peak: 468nm Categories: Optoelectronics Supplier Device Package: 2-PLCC Lens Style: Round with Flat Top Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 2-PLCC Height (Maximum): 2.00mm Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 2.80mm W Voltage - Forward (Vf): 3.3V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209467-LTST-T680TBKT
Packaging: Reel
Mounting Style: SMD
Color: Blue
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 248mcd
Current - Test: 20mA
Wavelength - Dominant: 470nm
Wavelength - Peak: 468nm
Categories: Optoelectronics
Supplier Device Package: 2-PLCC
Lens Style: Round with Flat Top
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: 2-PLCC
Height (Maximum): 2.00mm
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 3.20mm L x 2.80mm W
Voltage - Forward (Vf): 3.3V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1845-2-ND 1209467-LTST-T680TBKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-T680TBKT
LED Package: 2-PLCC
LED Type Blue Blue; Blue
Peak Wavelength 468 nm (4680 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details