Manufacturer: Lite-On Inc.
Win Source Part Number: 880251-LTST-T680QSKT
Features: Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC
Package: Reel - TR
Package: 2-PLCC
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Optoelectronics
Case / Package: 2-PLCC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
HTSUS: 8541.40.2000
Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 880251-LTST-T680QSKT | LTST-T680QSKT-ND |
| Product Name | LED Indication - Discrete - LTST-T680QSKT | LED Indication - Discrete |
| LED Package: | 2-PLCC | |
| LED Type | Yellow | |
| Peak Wavelength | 591 nm (5910 Å) | |
| Viewing Angle | 120 degrees |