Lite-On Electronics, Inc. LED Indication - Discrete LTST-T680QEKT

Description
Red 624nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Red 624nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-T680QEKT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
LTST-T680QEKT-ND
LED Indication - Discrete LTST-T680QEKT-ND
Red 624nm LED Indication - Discrete 2.1V 2-PLCC

Red 624nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-T680QEKT
Standard LEDs - SMD LTST-T680QEKT
Standard LEDs - SMD SMD LED Red 624nm 785mcd

Standard LEDs - SMD SMD LED Red 624nm 785mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number LTST-T680QEKT-ND LTST-T680QEKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-PLCC
LED Type Red
Peak Wavelength 631 nm (6310 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103084 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
High Performance IR LED - QEB651 - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 870 nm (8700 Å)
Forward Current 65 milliamps
View Details
LED White Lighting - ASMT-MWB4-NMN00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 7000 K
View Details