Lite-On USA International Inc. LED Indication - Discrete - LTST-T680KSWT LTST-T680KSWT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880250-LTST-T680KSWT Features: Yellow 590nm LED Indication - Discrete 2.1V 2-LCC (J-Lead) Package: Reel - TR Package: 2-LCC (J-Lead) Mounting: Surface Mount Family Name: LTST-T680 Categories: Optoelectronics Case / Package: 2-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-2181-2, 160-2181-1, 160-2181-6
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 880250-LTST-T680KSWT Features: Yellow 590nm LED Indication - Discrete 2.1V 2-LCC (J-Lead) Package: Reel - TR Package: 2-LCC (J-Lead) Mounting: Surface Mount Family Name: LTST-T680 Categories: Optoelectronics Case / Package: 2-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-2181-2, 160-2181-1, 160-2181-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-T680KSWT
880250-LTST-T680KSWT
LED Indication - Discrete - LTST-T680KSWT 880250-LTST-T680KSWT
Manufacturer: Lite-On Inc. Win Source Part Number: 880250-LTST-T680KSWT Features: Yellow 590nm LED Indication - Discrete 2.1V 2-LCC (J-Lead) Package: Reel - TR Package: 2-LCC (J-Lead) Mounting: Surface Mount Family Name: LTST-T680 Categories: Optoelectronics Case / Package: 2-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8541.40.2000 Other Part Number: 160-2181-2, 160-2181-1, 160-2181-6

Manufacturer: Lite-On Inc.
Win Source Part Number: 880250-LTST-T680KSWT
Features: Yellow 590nm LED Indication - Discrete 2.1V 2-LCC (J-Lead)
Package: Reel - TR
Package: 2-LCC (J-Lead)
Mounting: Surface Mount
Family Name: LTST-T680
Categories: Optoelectronics
Case / Package: 2-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000
Other Part Number: 160-2181-2, 160-2181-1, 160-2181-6

Buy Now Datasheet
LED Indication - Discrete - 160-2181-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2181-6-ND
LED Indication - Discrete 160-2181-6-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-LCC (J-Lead)

Yellow 590nm LED Indication - Discrete 2.1V 2-LCC (J-Lead)

Buy Now Datasheet
LED Indication - Discrete - 160-2181-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2181-2-ND
LED Indication - Discrete 160-2181-2-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-LCC (J-Lead)

Yellow 590nm LED Indication - Discrete 2.1V 2-LCC (J-Lead)

Buy Now Datasheet
LED Indication - Discrete - 160-2181-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2181-1-ND
LED Indication - Discrete 160-2181-1-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-LCC (J-Lead)

Yellow 590nm LED Indication - Discrete 2.1V 2-LCC (J-Lead)

Buy Now Datasheet
LEDs - 1278450P - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow LED SMD PLCC2 3528 589nm 200mcd

Yellow LED SMD PLCC2 3528 589nm 200mcd

Supplier's Site
LEDs - 1278450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow LED SMD PLCC2 3528 589nm 200mcd

Yellow LED SMD PLCC2 3528 589nm 200mcd

Supplier's Site
LEDs - 1689498 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow LED SMD PLCC2 3528 589nm 200mcd

Yellow LED SMD PLCC2 3528 589nm 200mcd

Supplier's Site
LED; SMD; 3528,PLCC2; yellow; 140÷450mcd; 3.5x2.8x1.9mm; 120°; 20mA - 456-LTST-T680KSWT - Utmel Electronic Limited
Hong Kong, China
LED; SMD; 3528,PLCC2; yellow; 140÷450mcd; 3.5x2.8x1.9mm; 120°; 20mA
456-LTST-T680KSWT
LED; SMD; 3528,PLCC2; yellow; 140÷450mcd; 3.5x2.8x1.9mm; 120°; 20mA 456-LTST-T680KSWT
LED; SMD; 3528,PLCC2; yellow; 140÷450mcd; 3.5x2.8x1.9mm; 120°; 20mA

LED; SMD; 3528,PLCC2; yellow; 140÷450mcd; 3.5x2.8x1.9mm; 120°; 20mA

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 880250-LTST-T680KSWT 160-2181-6-ND 1278450P 1278450 456-LTST-T680KSWT
Product Name LED Indication - Discrete - LTST-T680KSWT LED Indication - Discrete LEDs LEDs LED; SMD; 3528,PLCC2; yellow; 140÷450mcd; 3.5x2.8x1.9mm; 120°; 20mA
LED Package: 2-PLCC 3.2 x 2.8 x 1.9mm 3.20mm L x 2.80mm W
LED Type Yellow Yellow; Yellow Yellow; Yellow
Peak Wavelength 592 nm (5920 Å) 594 nm (5945 Å) 592 nm (5920 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 295 milliCandela 450 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
EXCELED™ Series, Dual color mini-mold Chip LED - SML-522MD8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Orange; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 605 nm (5720 to 6050 Å)
View Details
2 suppliers
Led Light Bar, White, 1600Lm, 10W; Light Color Sylvania - 23AH0678 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details