Lite-On Electronics, Inc. LED Indication - Discrete LTST-T680KSKT

Description
Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet
Description
Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1846-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1846-2-ND
LED Indication - Discrete 160-1846-2-ND
Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC

Yellow 590nm LED Indication - Discrete 2.1V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1846-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
TO-46 Flat Lens Package Hermetic Infrared Light Emitting Diode - LED56F - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1133760-ASMT-CW20 - Win Source Electronics
Specs
LED Type White; White
Viewing Angle 150 degrees
Forward Voltage 3 volts
View Details
5 suppliers