Lite-On Electronics, Inc. LED Indication - Discrete LTST-T680KRKT

Description
Red 631nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1847-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1847-2-ND
LED Indication - Discrete 160-1847-2-ND
Red 631nm LED Indication - Discrete 2V 2-PLCC

Red 631nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-T680KRKT
1209465-LTST-T680KRKT
LED Indication - Discrete - LTST-T680KRKT 1209465-LTST-T680KRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1209465-LTST-T680KRK T Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 147.5mcd Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Categories: Optoelectronics Supplier Device Package: 2-PLCC Lens Style: Round with Flat Top Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 2-PLCC Height (Maximum): 2.00mm Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.20mm L x 2.80mm W Voltage - Forward (Vf): 2V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209465-LTST-T680KRKT
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 147.5mcd
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Categories: Optoelectronics
Supplier Device Package: 2-PLCC
Lens Style: Round with Flat Top
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: 2-PLCC
Height (Maximum): 2.00mm
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 3.20mm L x 2.80mm W
Voltage - Forward (Vf): 2V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1847-2-ND 1209465-LTST-T680KRKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-T680KRKT
LED Package: 2-PLCC
LED Type Red Red; Red
Peak Wavelength 639 nm (6390 Å) 631 nm (6310 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736335P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details