Lite-On Electronics, Inc. LED Indication - Discrete LTST-T680KGKT

Description
Green 571nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet
Description
Green 571nm LED Indication - Discrete 2V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1848-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1848-2-ND
LED Indication - Discrete 160-1848-2-ND
Green 571nm LED Indication - Discrete 2V 2-PLCC

Green 571nm LED Indication - Discrete 2V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1848-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 574 nm (5740 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details