Lite-On Electronics, Inc. LED Indication - Discrete LTST-T670TBKT

Description
Blue 470nm LED Indication - Discrete 3.5V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.5V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1229-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1229-2-ND
LED Indication - Discrete 160-1229-2-ND
Blue 470nm LED Indication - Discrete 3.5V 2-SMD, J-Lead

Blue 470nm LED Indication - Discrete 3.5V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1229-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 1497-1025-ND - DigiKey
Specs
LED Package: Radial
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 627 nm (5650 to 6270 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 2 degrees
View Details