Lite-On Electronics, Inc. Optics - LEDs - Light Pipes - LTST-T670KRL LTST-T670KRL

Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072873-LTST-T670KRL Color: Red Length: 3.5 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2 V Luminous Intensity: 140 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Power Rating: 75 mW Number of Pins: 2 Wavelength: 639 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Lens Style: Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.7 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Test Current: 20 mA Dominant Wavelength: 631 nm Illumination Color: Red
Request a Quote
Description
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072873-LTST-T670KRL Color: Red Length: 3.5 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2 V Luminous Intensity: 140 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Power Rating: 75 mW Number of Pins: 2 Wavelength: 639 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Lens Style: Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.7 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Test Current: 20 mA Dominant Wavelength: 631 nm Illumination Color: Red
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - LTST-T670KRL - 1072873-LTST-T670KRL - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - LTST-T670KRL
1072873-LTST-T670KRL
Optics - LEDs - Light Pipes - LTST-T670KRL 1072873-LTST-T670KRL
Manufacturer: Lite-On Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1072873-LTST-T670KRL Color: Red Length: 3.5 mm Mounting: SMD (SMT) Number of Elements: 1 Forward Voltage: 2 V Luminous Intensity: 140 mcd Power Dissipation: 75 mW Forward Current: 20 mA Reverse Voltage: 5 V Viewing Angle: 120 ° Lens Color: Clear Power Rating: 75 mW Number of Pins: 2 Wavelength: 639 nm Categories: Optics - LEDs - Light Pipes Case / Package: PLCC Lens Style: Colorless, Diffused Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 100 °C Depth: 2.7 mm Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Test Current: 20 mA Dominant Wavelength: 631 nm Illumination Color: Red

Manufacturer: Lite-On Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1072873-LTST-T670KRL
Color: Red
Length: 3.5 mm
Mounting: SMD (SMT)
Number of Elements: 1
Forward Voltage: 2 V
Luminous Intensity: 140 mcd
Power Dissipation: 75 mW
Forward Current: 20 mA
Reverse Voltage: 5 V
Viewing Angle: 120 °
Lens Color: Clear
Power Rating: 75 mW
Number of Pins: 2
Wavelength: 639 nm
Categories: Optics - LEDs - Light Pipes
Case / Package: PLCC
Lens Style: Colorless, Diffused
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 100 °C
Depth: 2.7 mm
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Test Current: 20 mA
Dominant Wavelength: 631 nm
Illumination Color: Red

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1072873-LTST-T670KRL
Product Name Optics - LEDs - Light Pipes - LTST-T670KRL
LED Type Red; Red
Peak Wavelength 639 nm (6390 Å)
Viewing Angle 120 degrees
Luminous Intensity 140 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led Light Bar, Warm Wht, 2500Lm, 1.473M; Light Colour Ledvance - 85AC2464 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 25000 milliwatts
View Details
Specs
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 124 degrees
View Details