Lite-On Electronics, Inc. LED Indication - Discrete LTST-T670KGKT

Description
Green 571nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 571nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1228-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1228-2-ND
LED Indication - Discrete 160-1228-2-ND
Green 571nm LED Indication - Discrete 2V 2-SMD, J-Lead

Green 571nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-T670KGKT
1209464-LTST-T670KGKT
LED Indication - Discrete - LTST-T670KGKT 1209464-LTST-T670KGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1209464-LTST-T670KGK T Packaging: Reel - TR Color: Green Package: 2-SMD, J-Lead Mounting: SMD Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 60mcd Lens Style/Size: Round with Flat Top Voltage - Forward (Vf) (Typ): 2V Current - Test: 20mA Wavelength - Dominant: 571nm Wavelength - Peak: 574nm Size: 3.20mm L x 2.70mm W Part Status: Obsolete(EOL) Family Name: LTST-T670KGKT Categories: Optoelectronics Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 2-PLCC Height (Maximum): 2.05mm Alternative Parts (Cross-Reference): HLMP-Q605-F0011; SSL-LXA223GC; SSL-LXA228GC; Introduction Date: October 17, 2001 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209464-LTST-T670KGKT
Packaging: Reel - TR
Color: Green
Package: 2-SMD, J-Lead
Mounting: SMD
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 60mcd
Lens Style/Size: Round with Flat Top
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 571nm
Wavelength - Peak: 574nm
Size: 3.20mm L x 2.70mm W
Part Status: Obsolete(EOL)
Family Name: LTST-T670KGKT
Categories: Optoelectronics
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: 2-PLCC
Height (Maximum): 2.05mm
Alternative Parts (Cross-Reference): HLMP-Q605-F0011; SSL-LXA223GC; SSL-LXA228GC;
Introduction Date: October 17, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1228-2-ND 1209464-LTST-T670KGKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-T670KGKT
LED Package: 2-SMD, J-Lead 3.20mm L x 2.70mm W
LED Type Green Green; Green
Peak Wavelength 574 nm (5740 Å) 571 nm (5710 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
3W High Power LED - ASMT-AH30-ARS00 - Broadcom Inc.
Specs
LED Type Red (optional feature); Green (optional feature); Blue (optional feature); White (optional feature); Multi-Colored; Red-Orange, Amber
Peak Wavelength 475 to 635 nm (4750 to 6350 Å)
Color Temperature 2700 to 10000 K
View Details
2 suppliers