Lite-On Electronics, Inc. LED Indication - Discrete LTST-T670KFKT

Description
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1225-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1225-2-ND
LED Indication - Discrete 160-1225-2-ND
Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead

Orange 605nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1225-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, J-Lead
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736363 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details