Lite-On Electronics, Inc. LED Indication - Discrete LTST-T670GKT

Description
Green 569nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.1V 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1223-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1223-2-ND
LED Indication - Discrete 160-1223-2-ND
Green 569nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Green 569nm LED Indication - Discrete 2.1V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - LTST-T670GKT - 112295-LTST-T670GKT - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-T670GKT
112295-LTST-T670GKT
LED Indication - Discrete - LTST-T670GKT 112295-LTST-T670GKT
Manufacturer: Lite-On Inc. Win Source Part Number: 112295-LTST-T670GKT Packaging: Reel - TR Color: Green Mounting: SMD (SMT) Forward Voltage: 2.1V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 20mcd Lens Style/Size: Round with Flat Top Current - Test: 10mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Height (Max): 2.05mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 2-PLCC

Manufacturer: Lite-On Inc.
Win Source Part Number: 112295-LTST-T670GKT
Packaging: Reel - TR
Color: Green
Mounting: SMD (SMT)
Forward Voltage: 2.1V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 20mcd
Lens Style/Size: Round with Flat Top
Current - Test: 10mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Height (Max): 2.05mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1223-2-ND 112295-LTST-T670GKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-T670GKT
LED Package: 2-SMD, J-Lead
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED Indication - Discrete - 754-2097-2-ND - DigiKey
Specs
LED Package: 2-SMD, No Lead
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details