Lite-On Electronics, Inc. LED Indication - Discrete LTST-T180UWET

Description
LED WHITE 0603 SMD
Request a Quote Datasheet
Description
LED WHITE 0603 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-T180UWETDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-T180UWETDKR-ND
LED Indication - Discrete 160-LTST-T180UWETDKR-ND
LED WHITE 0603 SMD

LED WHITE 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-T180UWETCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-T180UWETCT-ND
LED Indication - Discrete 160-LTST-T180UWETCT-ND
LED WHITE 0603 SMD

LED WHITE 0603 SMD

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-T180UWETTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-T180UWETTR-ND
LED Indication - Discrete 160-LTST-T180UWETTR-ND
LED WHITE 0603 SMD

LED WHITE 0603 SMD

Buy Now Datasheet
Optoelectronics LED Indication - Discrete -  - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics LED Indication - Discrete
Optoelectronics LED Indication - Discrete
Manufacturer: Lite-On Inc. Category: Optoelectronics LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: White Millicandela Rating: 2275mcd Lens Style: Rectangle with Flat Top Lens Size: 1.34mm x 0.60mm Voltage - Forward (Vf) (Typ): 2.85V Current - Test: 20mA

Manufacturer: Lite-On Inc.
Category: Optoelectronics LED Indication - Discrete
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Color: White
Millicandela Rating: 2275mcd
Lens Style: Rectangle with Flat Top
Lens Size: 1.34mm x 0.60mm
Voltage - Forward (Vf) (Typ): 2.85V
Current - Test: 20mA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-T180UWETDKR-ND
Product Name LED Indication - Discrete Optoelectronics LED Indication - Discrete
LED Package: 0603 (1608 Metric)
LED Type White White; White
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736261 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 1.9 x 1.2 x 1.2mm
LED Type Infrared
Peak Wavelength 775 nm (7750 Å)
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Indication - Discrete - ASMT-UGB5-NW702-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 523 nm (5230 Å)
View Details
2 suppliers