Lite-On Electronics, Inc. LED Indication - Discrete - LTST-S482TBKT-5A LTST-S482TBKT-5A

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 850760-LTST-S482TBKT -5A Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-S482 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.2000
Request a Quote
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 850760-LTST-S482TBKT -5A Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-S482 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.2000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - LTST-S482TBKT-5A - 850760-LTST-S482TBKT-5A - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S482TBKT-5A
850760-LTST-S482TBKT-5A
LED Indication - Discrete - LTST-S482TBKT-5A 850760-LTST-S482TBKT-5A
Manufacturer: Lite-On Inc. Win Source Part Number: 850760-LTST-S482TBKT -5A Features: LED Indication - Discrete Package: Reel - TR Family Name: LTST-S482 Categories: Optoelectronics ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 850760-LTST-S482TBKT-5A
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: LTST-S482
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.40.2000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 850760-LTST-S482TBKT-5A
Product Name LED Indication - Discrete - LTST-S482TBKT-5A
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0620 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details