Lite-On Electronics, Inc. LED Indication - Discrete LTST-S482KSKT-5A

Description
LED CHIP SMD R/A
Request a Quote Datasheet
Description
LED CHIP SMD R/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-S482KSKT-5ACT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S482KSKT-5ACT-ND
LED Indication - Discrete 160-LTST-S482KSKT-5ACT-ND
LED CHIP SMD R/A

LED CHIP SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S482KSKT-5ATR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S482KSKT-5ATR-ND
LED Indication - Discrete 160-LTST-S482KSKT-5ATR-ND
LED Indication - Discrete 2-SMD, 0704

LED Indication - Discrete 2-SMD, 0704

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S482KSKT-5ADKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S482KSKT-5ADKR-ND
LED Indication - Discrete 160-LTST-S482KSKT-5ADKR-ND
LED CHIP SMD R/A

LED CHIP SMD R/A

Buy Now Datasheet
LED Indication - Discrete - LTST-S482KSKT-5A - 924592-LTST-S482KSKT-5A - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S482KSKT-5A
924592-LTST-S482KSKT-5A
LED Indication - Discrete - LTST-S482KSKT-5A 924592-LTST-S482KSKT-5A
Manufacturer: Lite-On Inc. Win Source Part Number: 924592-LTST-S482KSKT -5A Features: - - LED Indication - Discrete - 2-SMD, 0704 Package: Reel - TR Package: 2-SMD, 0704 Mounting: Surface Mount, Right Angle Family Name: LTST-S482 Categories: Optoelectronics Case / Package: Chip LED ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.2000

Manufacturer: Lite-On Inc.
Win Source Part Number: 924592-LTST-S482KSKT-5A
Features: - - LED Indication - Discrete - 2-SMD, 0704
Package: Reel - TR
Package: 2-SMD, 0704
Mounting: Surface Mount, Right Angle
Family Name: LTST-S482
Categories: Optoelectronics
Case / Package: Chip LED
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.40.2000

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-S482KSKT-5ACT-ND 924592-LTST-S482KSKT-5A
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-S482KSKT-5A
LED Package: 2-SMD, No Lead
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details