LED YLW-GRN CLR CHIP SMD R/A
Yellow-Green 571nm LED Indication - Discrete 1.9V 2-SMD, 0704
LED YLW-GRN CLR CHIP SMD R/A
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 160-LTST-S482KGKT-5ADKR-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | 2-SMD, 0704 |
| LED Type | Yellow; Green |
| Peak Wavelength | 570 nm (5700 Å) |
| Viewing Angle | 130 degrees |