Lite-On Electronics, Inc. LED Indication - Discrete LTST-S326KGKFKT

Description
Green, Orange 571nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 2-SMD, No Lead
Request a Quote Datasheet
Description
Green, Orange 571nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-S326KGKFKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S326KGKFKTTR-ND
LED Indication - Discrete 160-LTST-S326KGKFKTTR-ND
Green, Orange 571nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 2-SMD, No Lead

Green, Orange 571nm Green, 605nm Orange LED Indication - Discrete 2V Green, 2V Orange 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S326KGKFKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S326KGKFKTDKR-ND
LED Indication - Discrete 160-LTST-S326KGKFKTDKR-ND
LED GREEN/ORG CLR CHIP SMD R/A

LED GREEN/ORG CLR CHIP SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S326KGKFKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S326KGKFKTCT-ND
LED Indication - Discrete 160-LTST-S326KGKFKTCT-ND
LED GREEN/ORG CLR CHIP SMD R/A

LED GREEN/ORG CLR CHIP SMD R/A

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S326KGKFKT
1209461-LTST-S326KGKFKT
LED Indication - Discrete - LTST-S326KGKFKT 1209461-LTST-S326KGKFKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1209461-LTST-S326KGK FKT Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: Green, Orange Configuration: Common Anode Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 35mcd Green, 90mcd Orange Current - Test: 20mA Green, 20mA Orange Wavelength - Dominant: 571nm Green, 605nm Orange Wavelength - Peak: 574nm Green, 611nm Orange Categories: Optoelectronics Supplier Device Package: Chip LED Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Parts Dimension: 3.00mm L x 2.00mm W Voltage - Forward (Vf): 2V Green, 2V Orange

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209461-LTST-S326KGKFKT
Packaging: Tape and Reel
Mounting Style: SMT, Right Angle
Color: Green, Orange
Configuration: Common Anode
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd Green, 90mcd Orange
Current - Test: 20mA Green, 20mA Orange
Wavelength - Dominant: 571nm Green, 605nm Orange
Wavelength - Peak: 574nm Green, 611nm Orange
Categories: Optoelectronics
Supplier Device Package: Chip LED
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: 2-SMD, No Lead
Height (Maximum): 1.00mm
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Parts Dimension: 3.00mm L x 2.00mm W
Voltage - Forward (Vf): 2V Green, 2V Orange

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S326KGKFKT
Standard LEDs - SMD LTST-S326KGKFKT
Standard LEDs - SMD SMD LED Side Look Grn 15mcd/Org 40mcd

Standard LEDs - SMD SMD LED Side Look Grn 15mcd/Org 40mcd

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-S326KGKFKTTR-ND 1209461-LTST-S326KGKFKT LTST-S326KGKFKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-S326KGKFKT Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Orange; Green; Multi-Colored Orange; Green; Multi-Colored; Green, Orange
Peak Wavelength 574 to 611 nm (5740 to 6110 Å) 571 nm (5710 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017463 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 60 degrees
View Details
Ultra compact 0603 Size, High Intensity Reflector Type White LED - CSL1103WBBW - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type White
Optical Power Output 152 milliwatts
View Details
Led Light Bar, White, 1800Lm, 12W; Light Color Sylvania - 23AH0612 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 12000 milliwatts
View Details