Manufacturer: Lite-On Inc.
Win Source Part Number: 206832-LTST-S326GYKT
Packaging: Reel - TR
Color: Green, Yellow
Mounting: Surface Mount, Right Angle
Configuration: Common Anode
Forward Voltage: 2.1V Green, 2.1V Yellow
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 14mcd Green, 4.5mcd Yellow
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA Green, 20mA Yellow
Wavelength - Dominant: 569nm Green, 588nm Yellow
Wavelength - Peak: 565nm Green, 585nm Yellow
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
LED GRN/YLW CLR CHIP SMD R/A
LED GRN/YLW CLR CHIP SMD R/A
Green, Yellow 569nm Green, 588nm Yellow LED Indication - Discrete 2.1V Green, 2.1V Yellow 2-SMD, No Lead
Standard LEDs - SMD Green/Yellow Clear 569nm/588nm
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 206832-LTST-S326GYKT | 160-LTST-S326GYKTCT-ND | LTST-S326GYKT |
| Product Name | LED Indication - Discrete - LTST-S326GYKT | LED Indication - Discrete | Standard LEDs - SMD |
| LED Type | Yellow; Green; Multi-Colored; Green, Yellow | Yellow; Green; Multi-Colored | |
| Peak Wavelength | 569 nm (5690 Å) | 565 to 585 nm (5650 to 5850 Å) | |
| Viewing Angle | 130 degrees | 130 degrees | |
| Forward Voltage | 2.1 volts | 2.1 volts |