Lite-On Electronics, Inc. LED Indication - Discrete LTST-S326GEKT

Description
Green, Red 569nm Green, 621nm Red LED Indication - Discrete 2.1V Green, 2V Red 2-SMD, No Lead
Request a Quote Datasheet
Description
Green, Red 569nm Green, 621nm Red LED Indication - Discrete 2.1V Green, 2V Red 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2237-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2237-2-ND
LED Indication - Discrete 160-2237-2-ND
Green, Red 569nm Green, 621nm Red LED Indication - Discrete 2.1V Green, 2V Red 2-SMD, No Lead

Green, Red 569nm Green, 621nm Red LED Indication - Discrete 2.1V Green, 2V Red 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-2237-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2237-1-ND
LED Indication - Discrete 160-2237-1-ND
Green, Red 569nm Green, 621nm Red LED Indication - Discrete 2.1V Green, 2V Red 2-SMD, No Lead

Green, Red 569nm Green, 621nm Red LED Indication - Discrete 2.1V Green, 2V Red 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-2237-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2237-6-ND
LED Indication - Discrete 160-2237-6-ND
Green, Red 569nm Green, 621nm Red LED Indication - Discrete 2.1V Green, 2V Red 2-SMD, No Lead

Green, Red 569nm Green, 621nm Red LED Indication - Discrete 2.1V Green, 2V Red 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S326GEKT
Standard LEDs - SMD LTST-S326GEKT
Standard LEDs - SMD Green/Red Clear 569nm/621nm

Standard LEDs - SMD Green/Red Clear 569nm/621nm

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2237-2-ND LTST-S326GEKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 630 nm (5650 to 6300 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
PICOLED™ Series - SML-P13FT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Green
Peak Wavelength 566 nm (5660 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 2000Lm, 1.173M; Light Colour Ledvance - 85AC2462 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 20000 milliwatts
View Details