Lite-On USA International Inc. LED Indication - Discrete - LTST-S321TGKT LTST-S321TGKT

Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209460-LTST-S321TGK T Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: Green Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 261mcd Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 530nm Categories: Optoelectronics Supplier Device Package: 1208 Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Parts Dimension: 3.00mm L x 2.00mm W Voltage - Forward (Vf): 3.2V
Request a Quote Datasheet
Description
Manufacturer: Lite-On Inc. Win Source Part Number: 1209460-LTST-S321TGK T Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: Green Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 261mcd Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 530nm Categories: Optoelectronics Supplier Device Package: 1208 Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Parts Dimension: 3.00mm L x 2.00mm W Voltage - Forward (Vf): 3.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S321TGKT
1209460-LTST-S321TGKT
LED Indication - Discrete - LTST-S321TGKT 1209460-LTST-S321TGKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1209460-LTST-S321TGK T Packaging: Tape and Reel Mounting Style: SMT, Right Angle Color: Green Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 261mcd Current - Test: 20mA Wavelength - Dominant: 525nm Wavelength - Peak: 530nm Categories: Optoelectronics Supplier Device Package: 1208 Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Homepage: www.liteon.com.tw/da tabook/default.htm Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Parts Dimension: 3.00mm L x 2.00mm W Voltage - Forward (Vf): 3.2V

Manufacturer: Lite-On Inc.
Win Source Part Number: 1209460-LTST-S321TGKT
Packaging: Tape and Reel
Mounting Style: SMT, Right Angle
Color: Green
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 261mcd
Current - Test: 20mA
Wavelength - Dominant: 525nm
Wavelength - Peak: 530nm
Categories: Optoelectronics
Supplier Device Package: 1208
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Manufacturer Homepage: www.liteon.com.tw/databook/default.htm
Manufacturer Package: 2-SMD, No Lead
Height (Maximum): 1.00mm
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Parts Dimension: 3.00mm L x 2.00mm W
Voltage - Forward (Vf): 3.2V

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S321TGKT
Standard LEDs - SMD LTST-S321TGKT
Standard LEDs - SMD Green 525nm 120mcd Clear

Standard LEDs - SMD Green 525nm 120mcd Clear

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1209460-LTST-S321TGKT LTST-S321TGKT
Product Name LED Indication - Discrete - LTST-S321TGKT Standard LEDs - SMD
LED Type Green; Green
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details