Lite-On USA International Inc. LED Indication - Discrete LTST-S321TBKT

Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-2217-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2217-2-ND
LED Indication - Discrete 160-2217-2-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-2217-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2217-1-ND
LED Indication - Discrete 160-2217-1-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-2217-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-2217-6-ND
LED Indication - Discrete 160-2217-6-ND
Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.3V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S321TBKT
Standard LEDs - SMD LTST-S321TBKT
Standard LEDs - SMD Blue 466nm 70mcd Clear

Standard LEDs - SMD Blue 466nm 70mcd Clear

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-2217-2-ND LTST-S321TBKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1200 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1200 nm (12000 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details