Manufacturer: Lite-On Inc.
Win Source Part Number: 850818-LTST-S321KRKT
Features: LED Indication - Discrete
Package: Reel - TR
Family Name: LTST-S321
Categories: Optoelectronics
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8541.40.2000
LED RED CLEAR 1208 SMD R/A
LED RED CLEAR 1208 SMD R/A
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead
Standard LEDs - SMD Red 631nm 54mcd Clear
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 850818-LTST-S321KRKT | 6921256 | 6921256P | 160-LTST-S321KRKTCT-ND | LTST-S321KRKT |
| Product Name | LED Indication - Discrete - LTST-S321KRKT | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - SMD |
| LED Package: | 3 x 1 x 2mm | 2-SMD, No Lead | |||
| LED Type | Red; Clear | Red | |||
| Peak Wavelength | 631 nm (6310 Å) | 639 nm (6390 Å) | |||
| Viewing Angle | 130 degrees | 130 degrees |