Win Source Part Number: 1072869-LTST-S321KGK
Category: Optoelectronics>LED Indication - Discrete
Color: Green
Package: Tape & Reel
Standard Package: 3,000
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 35mcd
Voltage - Forward (Vf) (Typ): 2V
Current - Test: 20mA
Wavelength - Dominant: 571nm
Wavelength - Peak: 574nm
Height (Max): 1.00mm
Mounting Type: Surface Mount, Right Angle
Package / Case: 2-SMD, No Lead
Supplier Device Package: 1208
Dimension: 3.00mm L x 2.00mm W
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Alternative Parts (Cross-Reference): 598-8360-117F; LG Y876-P1Q2-24-Z; LG T770-K1L2-1-Z; LG T770-K1M2-1-Z; SSL-LXA228GC-TR11; SML-LXR85GC-TR;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lite-On Inc.
Other Names: LTST-S321KGKT-ND,160
Base Product Number: LTST-S321
Green 571nm LED Indication - Discrete 2V 2-SMD, No Lead
Green 571nm LED Indication - Discrete 2V 2-SMD, No Lead
Green 571nm LED Indication - Discrete 2V 2-SMD, No Lead
Green 3 x 1 x 2 mm 130° 71 mcd 2 V Water Clear Surface Mount LED
Standard LEDs - SMD Green 571nm 35mcd Clear
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 6921247 | 6921247P | 1072869-LTST-S321KGKT | 160-1876-6-ND | 456-LTST-S321KGKT | LTST-S321KGKT |
| Product Name | LEDs | LEDs | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Green 3 x 1 x 2 mm 130° 71 mcd 2 V Water Clear Surface Mount LED | Standard LEDs - SMD |
| LED Package: | 3 x 1 x 2mm | 2-SMD, No Lead | 3.00mm L x 2.00mm W | |||
| LED Type | Green; Clear | Green; Green | Green | Green; Green | ||
| Peak Wavelength | 576 nm (5765 Å) | 571 nm (5710 Å) | 574 nm (5740 Å) | 574 nm (5740 Å) | ||
| Viewing Angle | 130 degrees | 130 degrees | 130 degrees | 130 degrees | ||
| Luminous Intensity | 71 milliCandela | 35 milliCandela |