Orange 605nm LED Indication - Discrete 2V 2-SMD, No Lead
Orange 605nm LED Indication - Discrete 2V 2-SMD, No Lead
Orange 605nm LED Indication - Discrete 2V 2-SMD, No Lead
Manufacturer: Lite-On Inc.
Win Source Part Number: 1064425-LTST-S321KFK
Packaging: Reel - TR
Color: Orange
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 90mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 605nm
Wavelength - Peak: 611nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: 1208
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Standard LEDs - SMD Orange 605nm 100mcd Clear
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 160-2236-2-ND | 1064425-LTST-S321KFKT | LTST-S321KFKT |
| Product Name | LED Indication - Discrete | LED Indication - Discrete - LTST-S321KFKT | Standard LEDs - SMD |
| LED Package: | 2-SMD, No Lead | ||
| LED Type | Orange | Orange; Orange | |
| Peak Wavelength | 611 nm (6110 Å) | 605 nm (6050 Å) | |
| Viewing Angle | 130 degrees | 130 degrees |