Lite-On Electronics, Inc. LED Indication - Discrete LTST-S321GKT

Description
Green 569nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-LTST-S321GKTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S321GKTTR-ND
LED Indication - Discrete 160-LTST-S321GKTTR-ND
Green 569nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 569nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S321GKTDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S321GKTDKR-ND
LED Indication - Discrete 160-LTST-S321GKTDKR-ND
LED GREEN CLEAR 1208 SMD R/A

LED GREEN CLEAR 1208 SMD R/A

Buy Now Datasheet
LED Indication - Discrete - 160-LTST-S321GKTCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-LTST-S321GKTCT-ND
LED Indication - Discrete 160-LTST-S321GKTCT-ND
LED GREEN CLEAR 1208 SMD R/A

LED GREEN CLEAR 1208 SMD R/A

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
LTST-S321GKT
Standard LEDs - SMD LTST-S321GKT
Standard LEDs - SMD SMD LED Side Look Green 569nm 10mcd

Standard LEDs - SMD SMD LED Side Look Green 569nm 10mcd

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-LTST-S321GKTTR-ND LTST-S321GKT
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, No Lead
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 27 milliwatts
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details