Lite-On Electronics, Inc. LED Indication - Discrete LTST-S320TBKT

Description
Blue 470nm LED Indication - Discrete 3.4V 2-SMD, No Lead
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.4V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1651-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1651-2-ND
LED Indication - Discrete 160-1651-2-ND
Blue 470nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Blue 470nm LED Indication - Discrete 3.4V 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 160-1651-2-ND
Product Name LED Indication - Discrete
LED Package: 2-SMD, No Lead
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
Viewing Angle 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736371 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
Circular high-brightness LED lamp - SLI-343DC(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers