Lite-On Electronics, Inc. LED Indication - Discrete LTST-S320KRKT

Description
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet
Description
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1487-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1487-2-ND
LED Indication - Discrete 160-1487-2-ND
Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead

Red 631nm LED Indication - Discrete 2V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S320KRKT
1064424-LTST-S320KRKT
LED Indication - Discrete - LTST-S320KRKT 1064424-LTST-S320KRKT
Manufacturer: Lite-On Inc. Win Source Part Number: 1064424-LTST-S320KRK T Packaging: Reel - TR Color: Red Mounting: Surface Mount, Right Angle Forward Voltage: 2V Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 54mcd Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 631nm Wavelength - Peak: 639nm Height (Max): 1.00mm Categories: Optoelectronics Status: Obsolete(EOL) Case / Package: 1208 Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Lite-On Inc.
Win Source Part Number: 1064424-LTST-S320KRKT
Packaging: Reel - TR
Color: Red
Mounting: Surface Mount, Right Angle
Forward Voltage: 2V
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 54mcd
Lens Style/Size: Rectangle with Domed Top, 2.00mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 631nm
Wavelength - Peak: 639nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Obsolete(EOL)
Case / Package: 1208
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1487-2-ND 1064424-LTST-S320KRKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-S320KRKT
LED Package: 2-SMD, No Lead
LED Type Red Red; Red
Peak Wavelength 639 nm (6390 Å) 631 nm (6310 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details