Lite-On Electronics, Inc. LED Indication - Discrete LTST-S320GKT

Description
Green 569nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet
Description
Green 569nm LED Indication - Discrete 2.1V 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 160-1206-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
160-1206-2-ND
LED Indication - Discrete 160-1206-2-ND
Green 569nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Green 569nm LED Indication - Discrete 2.1V 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - LTST-S320GKT
754487-LTST-S320GKT
LED Indication - Discrete - LTST-S320GKT 754487-LTST-S320GKT
Manufacturer: Lite-On Inc. Win Source Part Number: 754487-LTST-S320GKT Packaging: Reel Mounting Style: SMT, Right Angle Color: Green Configuration: Standard Viewing Angle: 130° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 10mcd Current - Test: 20mA Wavelength - Dominant: 569nm Wavelength - Peak: 565nm Categories: Optoelectronics Status: Obsolete Lens Style: Rectangle with Domed Top Lens Size: 2.00mm x 1.00mm Manufacturer Package: 2-SMD, No Lead Height (Maximum): 1.00mm Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Parts Dimension: 3.00mm L x 2.00mm W Voltage - Forward (Vf): 2.1V

Manufacturer: Lite-On Inc.
Win Source Part Number: 754487-LTST-S320GKT
Packaging: Reel
Mounting Style: SMT, Right Angle
Color: Green
Configuration: Standard
Viewing Angle: 130°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 10mcd
Current - Test: 20mA
Wavelength - Dominant: 569nm
Wavelength - Peak: 565nm
Categories: Optoelectronics
Status: Obsolete
Lens Style: Rectangle with Domed Top
Lens Size: 2.00mm x 1.00mm
Manufacturer Package: 2-SMD, No Lead
Height (Maximum): 1.00mm
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Parts Dimension: 3.00mm L x 2.00mm W
Voltage - Forward (Vf): 2.1V

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 160-1206-2-ND 754487-LTST-S320GKT
Product Name LED Indication - Discrete LED Indication - Discrete - LTST-S320GKT
LED Package: 2-SMD, No Lead
LED Type Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 130 degrees 130 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Specs
LED Package: T-1-3/4
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-AM2520SURC03DKR-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
3 suppliers